CAP FILM 0.068UF 10% 100VDC 1913 Product overview: ECW-U1683KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1683KC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.068UF 10% 100VDC 1913
ECWU, SMD, Stacked Met PEN Film Cap RoHS Compliant: Yes
CAP FILM 0.068UF 10% 100VDC 1913
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1683KC9 | ECW-U1683KC9 | 49W4445 | ECW-U1683KC9 |
| Product Name | 0.068UF Capacitor | Film Capacitors | Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | |
| Capacitance Tolerance | 10 (+/- %) |