Film Capacitor 68nF 100V PEN 5% 1913 SMD 125C T/R Product overview: ECW-U1683JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1683JC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.068UF 5% 100VDC 1913
CAP FILM 0.068UF 5% 100VDC 1913
CAPACITOR FILM PEN, 0.068UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF;
CAP FILM 0.068UF 5% 100VDC 1913
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1683JC9 | ECW-U1683JC9 | ECW-U1683JC9 | 01X0760 | 590-ECW-U1683JC9 |
| Product Name | SMD 68nF 100V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Film Pen, 0.068Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic | CAP FILM 0.068UF 5% 100VDC 1913 |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |