FILM CAPACITOR PEN, 0.56UF, 10%, 100V, 3925; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
FILM CAPACITOR PEN, 0.56UF, 10%, 100V, 3925, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3925 [9863 Metric]; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAP FILM 0.56UF 10% 100VDC 3925
CAP FILM 0.56UF 10% 100VDC 3925
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 05W5447 | ECW-U1564KCV | ECW-U1564KCV |
| Product Name | Film Capacitor Pen, 0.56Uf, 10%, 100V, 3925; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Metallized PEN Stacked | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked |