Panasonic SMD 0.056uF 100V Capacitor ECW-U1563JC9

Description
Cap Film 0.056uF 100V PEN 5% (4.8 X 3.3 X 2mm) SMD 125C T/R Product overview: ECW-U1563JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1563JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.056uF 100V PEN 5% (4.8 X 3.3 X 2mm) SMD 125C T/R Product overview: ECW-U1563JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1563JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.056uF 100V Capacitor
62-ECW-U1563JC9
SMD 0.056uF 100V Capacitor 62-ECW-U1563JC9
Cap Film 0.056uF 100V PEN 5% (4.8 X 3.3 X 2mm) SMD 125C T/R Product overview: ECW-U1563JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1563JC9 can be used for catalog matching and distributor lookup.

Cap Film 0.056uF 100V PEN 5% (4.8 X 3.3 X 2mm) SMD 125C T/R Product overview: ECW-U1563JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.056uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.056uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1563JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1563JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1563JC9
Film Capacitors ECW-U1563JC9
CAP FILM 0.056UF 5% 100VDC 1913

CAP FILM 0.056UF 5% 100VDC 1913

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1563JC9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1563JC9
Capacitors - Film Capacitors ECW-U1563JC9
CAP FILM 0.056UF 5% 100VDC 1913

CAP FILM 0.056UF 5% 100VDC 1913

Supplier's Site
Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic - 01X0757 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic
01X0757
Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic 01X0757
CAPACITOR FILM PEN, 0.056UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.056UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913; Dielectric Type Panasonic - 05W5446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913; Dielectric Type Panasonic
05W5446
Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913; Dielectric Type Panasonic 05W5446
CAPACITOR FILM PEN, 0.056UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.056UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1563JC9 ECW-U1563JC9 ECW-U1563JC9 01X0757
Product Name SMD 0.056uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Film Pen, 0.056Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 102PPB202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details