Panasonic SMD 47nF 100V Capacitor ECW-U1473JC9

Description
Film Cap 47nF 100V 5% PEN 1913 SMD 125C T/R Product overview: ECW-U1473JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1473JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 47nF 100V 5% PEN 1913 SMD 125C T/R Product overview: ECW-U1473JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1473JC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47nF 100V Capacitor
62-ECW-U1473JC9
SMD 47nF 100V Capacitor 62-ECW-U1473JC9
Film Cap 47nF 100V 5% PEN 1913 SMD 125C T/R Product overview: ECW-U1473JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1473JC9 can be used for catalog matching and distributor lookup.

Film Cap 47nF 100V 5% PEN 1913 SMD 125C T/R Product overview: ECW-U1473JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1473JC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1473JC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1473JC9
Capacitors - Film Capacitors ECW-U1473JC9
CAP FILM 0.047UF 5% 100VDC 1913

CAP FILM 0.047UF 5% 100VDC 1913

Supplier's Site
Capacitor Film Pen, 0.047Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic - 01X0754 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 0.047Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic
01X0754
Capacitor Film Pen, 0.047Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic 01X0754
CAPACITOR FILM PEN, 0.047UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR FILM PEN, 0.047UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.047Uf, 5%, 100V, 1913; Dielectric Type Panasonic - 05W5444 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.047Uf, 5%, 100V, 1913; Dielectric Type Panasonic
05W5444
Film Capacitor Pen, 0.047Uf, 5%, 100V, 1913; Dielectric Type Panasonic 05W5444
FILM CAPACITOR PEN, 0.047UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.047UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U1473JC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1473JC9
Film Capacitors ECW-U1473JC9
CAP FILM 0.047UF 5% 100VDC 1913

CAP FILM 0.047UF 5% 100VDC 1913

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1473JC9 ECW-U1473JC9 01X0754 ECW-U1473JC9
Product Name SMD 47nF 100V Capacitor Capacitors - Film Capacitors Capacitor Film Pen, 0.047Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers