Panasonic SMD 0.39uF 100V Capacitor ECW-U1394KCV

Description
Film Capacitor 0.39uF 100V 10% SMD 125C T/R Product overview: ECW-U1394KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.39uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1394KCV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 0.39uF 100V 10% SMD 125C T/R Product overview: ECW-U1394KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.39uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1394KCV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.39uF 100V Capacitor
62-ECW-U1394KCV
SMD 0.39uF 100V Capacitor 62-ECW-U1394KCV
Film Capacitor 0.39uF 100V 10% SMD 125C T/R Product overview: ECW-U1394KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.39uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1394KCV can be used for catalog matching and distributor lookup.

Film Capacitor 0.39uF 100V 10% SMD 125C T/R Product overview: ECW-U1394KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.39uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1394KCV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022, Full Reel; Dielectric Type Panasonic - 01X0752 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022, Full Reel; Dielectric Type Panasonic
01X0752
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022, Full Reel; Dielectric Type Panasonic 01X0752
FILM CAPACITOR PEN, 0.39UF, 10%, 100V, 3022, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.39UF, 10%, 100V, 3022, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022; Dielectric Type Panasonic - 06W0705 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022; Dielectric Type Panasonic
06W0705
Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022; Dielectric Type Panasonic 06W0705
FILM CAPACITOR PEN, 0.39UF, 10%, 100V, 3022; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.39UF, 10%, 100V, 3022; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3022 [7755 Metric]; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1394KCV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1394KCV
Capacitors - Film Capacitors ECW-U1394KCV
CAP FILM 0.39UF 10% 100VDC 3022

CAP FILM 0.39UF 10% 100VDC 3022

Supplier's Site
Film Capacitors - ECW-U1394KCV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1394KCV
Film Capacitors ECW-U1394KCV
CAP FILM 0.39UF 10% 100VDC 3022

CAP FILM 0.39UF 10% 100VDC 3022

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1394KCV 01X0752 ECW-U1394KCV ECW-U1394KCV
Product Name SMD 0.39uF 100V Capacitor Film Capacitor Pen, 0.39Uf, 10%, 100V, 3022, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers