CAP FILM 3900PF 5% 100VDC 1206
FILM CAPACITOR PEN, 3900PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAPACITOR FILM PEN, 3900PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 3900PF 5% 100VDC 1206
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-U1392JX5 | 01X0750 | ECW-U1392JX5 |
| Product Name | Capacitors - Film Capacitors | Film Capacitor Pen, 3900Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic | Film Capacitors |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |