Panasonic SMD 0.33uF 100V Capacitor ECW-U1334KC9

Description
Film Capacitor 0.33uF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1334KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1334KC9 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Film Capacitor 0.33uF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1334KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1334KC9 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Film Capacitor Pen, with a capacitance of 0.33 µF and a tolerance of ±10%, is designed for applications requiring a rated voltage of 100V DC. It features a stacked metallized PEN film as the dielectric, which contributes to its compact size and suitability for reflow soldering. This capacitor is compliant with RoHS directives, making it an environmentally friendly choice. It is recommended for general-purpose applications such as coupling and bypassing. The product is available in a full reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Film Capacitor Pen, with a capacitance of 0.33 µF and a tolerance of ±10%, is designed for applications requiring a rated voltage of 100V DC. It features a stacked metallized PEN film as the dielectric, which contributes to its compact size and suitability for reflow soldering. This capacitor is compliant with RoHS directives, making it an environmentally friendly choice. It is recommended for general-purpose applications such as coupling and bypassing. The product is available in a full reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.33uF 100V Capacitor
62-ECW-U1334KC9
SMD 0.33uF 100V Capacitor 62-ECW-U1334KC9
Film Capacitor 0.33uF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1334KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1334KC9 can be used for catalog matching and distributor lookup.

Film Capacitor 0.33uF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1334KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1334KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1334KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1334KC9
Film Capacitors ECW-U1334KC9
CAP FILM 0.33UF 10% 100VDC 2820

CAP FILM 0.33UF 10% 100VDC 2820

Supplier's Site Datasheet
Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820; Dielectric Type Panasonic - 06W0704 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820; Dielectric Type Panasonic
06W0704
Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820; Dielectric Type Panasonic 06W0704
FILM CAPACITOR PEN, 0.33UF, 10%, 100V, 2820; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.33UF, 10%, 100V, 2820; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic - 01X0749 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic
01X0749
Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic 01X0749
FILM CAPACITOR PEN, 0.33UF, 10%, 100V, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.33UF, 10%, 100V, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1334KC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1334KC9
Capacitors - Film Capacitors ECW-U1334KC9
CAP FILM 0.33UF 10% 100VDC 2820

CAP FILM 0.33UF 10% 100VDC 2820

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1334KC9 ECW-U1334KC9 06W0704 ECW-U1334KC9
Product Name SMD 0.33uF 100V Capacitor Film Capacitors Film Capacitor Pen, 0.33Uf, 10%, 100V, 2820; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details