Panasonic Film Capacitors ECW-U1332JX5

Description
CAP FILM 3300PF 5% 100VDC 1206
Datasheet
Description
CAP FILM 3300PF 5% 100VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-U1332JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1332JX5
Film Capacitors ECW-U1332JX5
CAP FILM 3300PF 5% 100VDC 1206

CAP FILM 3300PF 5% 100VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1332JX5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1332JX5
Capacitors - Film Capacitors ECW-U1332JX5
CAP FILM 3300PF 5% 100VDC 1206

CAP FILM 3300PF 5% 100VDC 1206

Supplier's Site
Film Capacitor Pen, 3300Pf, 5%, 100V, 1206; Dielectric Type Panasonic - 05W5439 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 3300Pf, 5%, 100V, 1206; Dielectric Type Panasonic
05W5439
Film Capacitor Pen, 3300Pf, 5%, 100V, 1206; Dielectric Type Panasonic 05W5439
FILM CAPACITOR PEN, 3300PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 3300PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor Pen, 3300Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic - 01X0747 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 3300Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic
01X0747
Film Capacitor Pen, 3300Pf, 5%, 100V, 1206, Full Reel; Dielectric Type Panasonic 01X0747
FILM CAPACITOR PEN, 3300PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 3300PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-U1332JX5 ECW-U1332JX5 05W5439
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pen, 3300Pf, 5%, 100V, 1206; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Polyester; Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked Metallized PEN Stacked
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers