Film Capacitor 27nF 100V 5% Polyester SMD 125C Product overview: ECW-U1273JC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1273JC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.027UF 5% 100VDC 1913
CAP FILM 0.027UF 5% 100VDC 1913
CAPACITOR FILM PEN, 0.027UF, 5%, 100V, 1913, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF;
FILM CAPACITOR PEN, 0.027UF, 5%, 100V, 1913; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.027µF;
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1273JC9 | ECW-U1273JC9 | ECW-U1273JC9 | 01X0745 |
| Product Name | SMD 27nF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitor Film Pen, 0.027Uf, 5%, 100V, 1913, Full Reel; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |