Panasonic SMD 220nF 100V Capacitor ECW-U1224KC9

Description
Film Capacitor 220nF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1224KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1224KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 220nF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1224KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1224KC9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220nF 100V Capacitor
62-ECW-U1224KC9
SMD 220nF 100V Capacitor 62-ECW-U1224KC9
Film Capacitor 220nF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1224KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1224KC9 can be used for catalog matching and distributor lookup.

Film Capacitor 220nF 100V 10% 125C SMD Tape & Reel Product overview: ECW-U1224KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1224KC9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-U1224KC9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1224KC9
Film Capacitors ECW-U1224KC9
CAP FILM 0.22UF 10% 100VDC 2820

CAP FILM 0.22UF 10% 100VDC 2820

Supplier's Site Datasheet
Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic - 01X0743 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic
01X0743
Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic 01X0743
FILM CAPACITOR PEN, 0.22UF, 10%, 100V, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.22UF, 10%, 100V, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820; Dielectric Type Panasonic - 05W5435 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820; Dielectric Type Panasonic
05W5435
Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820; Dielectric Type Panasonic 05W5435
FILM CAPACITOR PEN, 0.22UF, 10%, 100V, 2820; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.22UF, 10%, 100V, 2820; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1224KC9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1224KC9
Capacitors - Film Capacitors ECW-U1224KC9
CAP FILM 0.22UF 10% 100VDC 2820

CAP FILM 0.22UF 10% 100VDC 2820

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1224KC9 ECW-U1224KC9 01X0743 ECW-U1224KC9
Product Name SMD 220nF 100V Capacitor Film Capacitors Film Capacitor Pen, 0.22Uf, 10%, 100V, 2820, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details