Film Capacitor 0.18uF 100V PEN 10% SMD 125C Product overview: ECW-U1184KC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.18uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.18uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1184KC9 can be used for catalog matching and distributor lookup.
CAP FILM 0.18UF 10% 100VDC 2820
Cap Film 0.18uF 100V PEN 10% (7.1 X 5 X 2mm) SMD 125C T/R
CAP FILM 0.18UF 10% 100VDC 2820
FILM CAPACITOR PEN, 0.18UF, 10%, 100V, 2820; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
FILM CAPACITOR PEN, 0.18UF, 10%, 100V, 2820, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2820 [7150 Metric]; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1184KC9 | ECW-U1184KC9 | 590-ECW-U1184KC9 | ECW-U1184KC9 | 05W5432 |
| Product Name | SMD 0.18uF 100V Capacitor | Film Capacitors | Cap Film 0.18uF 100V PEN 10% (7.1 X 5 X 2mm) SMD 125C T/R | Capacitors - Film Capacitors | Film Capacitor Pen, 0.18Uf, 10%, 100V, 2820; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |