Film Capacitor 1.8nF 100V 5% 1206 SMD 105C Product overview: ECW-U1182JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1182JX5 can be used for catalog matching and distributor lookup.
CAP FILM 1800PF 5% 100VDC 1206
CAPACITOR FILM PEN, 1800PF, 5%, 100V, 1206; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes
FILM CAPACITOR PEN, 1800PF, 5%, 100V, 1206, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1800pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAP FILM 1800PF 5% 100VDC 1206
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1182JX5 | ECW-U1182JX5 | 05W5430 | ECW-U1182JX5 |
| Product Name | SMD 1.8nF 100V Capacitor | Capacitors - Film Capacitors | Capacitor Film Pen, 1800Pf, 5%, 100V, 1206; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0018 microF | 0.0018 microF | 0.0018 microF | 0.0018 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |