Panasonic SMD 10nF 100V Capacitor ECW-U1103JX5

Description
10nF 100V 5% Film Capacitor 1210 SMD Product overview: ECW-U1103JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1103JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF 100V 5% Film Capacitor 1210 SMD Product overview: ECW-U1103JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1103JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10nF 100V Capacitor
62-ECW-U1103JX5
SMD 10nF 100V Capacitor 62-ECW-U1103JX5
10nF 100V 5% Film Capacitor 1210 SMD Product overview: ECW-U1103JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1103JX5 can be used for catalog matching and distributor lookup.

10nF 100V 5% Film Capacitor 1210 SMD Product overview: ECW-U1103JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1103JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor Pen, 0.01Uf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic - 01X0729 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 0.01Uf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic
01X0729
Film Capacitor Pen, 0.01Uf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic 01X0729
FILM CAPACITOR PEN, 0.01UF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 0.01UF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U1103JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1103JX5
Film Capacitors ECW-U1103JX5
CAP FILM 10000PF 5% 100VDC 1210

CAP FILM 10000PF 5% 100VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1103JX5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-U1103JX5
Capacitors - Film Capacitors ECW-U1103JX5
CAP FILM 10000PF 5% 100VDC 1210

CAP FILM 10000PF 5% 100VDC 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1103JX5 01X0729 ECW-U1103JX5 ECW-U1103JX5
Product Name SMD 10nF 100V Capacitor Film Capacitor Pen, 0.01Uf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-1126-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details