Panasonic Film Capacitors ECW-HC3F822JQ

Description
CAP FILM 8200PF 5% 3KVDC RADIAL
Datasheet
Description
CAP FILM 8200PF 5% 3KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-HC3F822JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3F822JQ
Film Capacitors ECW-HC3F822JQ
CAP FILM 8200PF 5% 3KVDC RADIAL

CAP FILM 8200PF 5% 3KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic - 99W1809 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic
99W1809
Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic 99W1809
FILM CAPACITOR, 0.0082UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.0082UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-HC3F822JQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HC3F822JQ
Capacitors - Film Capacitors ECW-HC3F822JQ
CAP FILM 8200PF 5% 3KVDC RADIAL

CAP FILM 8200PF 5% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HC3F822JQ 99W1809 ECW-HC3F822JQ
Product Name Film Capacitors Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Snubber Capacitor - 105PMB202KS - Richardson RFPD
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details