Panasonic Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic ECW-HC3F822JD

Description
FILM CAPACITOR, 0.0082UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.0082UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic - 99W1808 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic
99W1808
Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic 99W1808
FILM CAPACITOR, 0.0082UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.0082UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-HC3F822JD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HC3F822JD
Capacitors - Film Capacitors ECW-HC3F822JD
CAP FILM 8200PF 5% 3KVDC RADIAL

CAP FILM 8200PF 5% 3KVDC RADIAL

Supplier's Site
Film Capacitors - ECW-HC3F822JD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3F822JD
Film Capacitors ECW-HC3F822JD
CAP FILM 8200PF 5% 3KVDC RADIAL

CAP FILM 8200PF 5% 3KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 99W1808 ECW-HC3F822JD ECW-HC3F822JD
Product Name Film Capacitor, 0.0082Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details