Panasonic Film Capacitors ECW-HC3F392J

Description
CAP FILM 3900PF 5% 3KVDC RADIAL
Datasheet
Description
CAP FILM 3900PF 5% 3KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-HC3F392J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3F392J
Film Capacitors ECW-HC3F392J
CAP FILM 3900PF 5% 3KVDC RADIAL

CAP FILM 3900PF 5% 3KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.0039Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic - 99W1798 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.0039Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic
99W1798
Film Capacitor, 0.0039Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic 99W1798
FILM CAPACITOR, 0.0039UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.0039UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-HC3F392J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HC3F392J
Capacitors - Film Capacitors ECW-HC3F392J
CAP FILM 3900PF 5% 3KVDC RADIAL

CAP FILM 3900PF 5% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HC3F392J 99W1798 ECW-HC3F392J
Product Name Film Capacitors Film Capacitor, 0.0039Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers