Panasonic 10000PF Capacitor ECW-HC3F103JD

Description
CAP FILM 10000PF 5% 3KVDC RADIAL Product overview: ECW-HC3F103JD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-HC3F103JD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 10000PF 5% 3KVDC RADIAL Product overview: ECW-HC3F103JD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-HC3F103JD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF Capacitor
62-ECW-HC3F103JD
10000PF Capacitor 62-ECW-HC3F103JD
CAP FILM 10000PF 5% 3KVDC RADIAL Product overview: ECW-HC3F103JD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-HC3F103JD can be used for catalog matching and distributor lookup.

CAP FILM 10000PF 5% 3KVDC RADIAL Product overview: ECW-HC3F103JD from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-HC3F103JD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-HC3F103JD - 870091-ECW-HC3F103JD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECW-HC3F103JD
870091-ECW-HC3F103JD
Film Capacitors - ECW-HC3F103JD 870091-ECW-HC3F103JD
Manufacturer: Panasonic Win Source Part Number: 870091-ECW-HC3F103JD Series: ECW-H(C) Operating Temperature Range: -40°C ~ 105°C Features: 10000 pF Film Capacitor 1060V (1.06kV) 3000V (3kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Other Part Number: P16759, ECWHC3F103JD

Manufacturer: Panasonic
Win Source Part Number: 870091-ECW-HC3F103JD
Series: ECW-H(C)
Operating Temperature Range: -40°C ~ 105°C
Features: 10000 pF Film Capacitor 1060V (1.06kV) 3000V (3kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Other Part Number: P16759, ECWHC3F103JD

Buy Now Datasheet
Film Capacitors - ECW-HC3F103JD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3F103JD
Film Capacitors ECW-HC3F103JD
CAP FILM 10000PF 5% 3KVDC RADIAL

CAP FILM 10000PF 5% 3KVDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic - 99W1790 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic
99W1790
Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic 99W1790
FILM CAPACITOR, 0.01UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes

FILM CAPACITOR, 0.01UF, 3KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):1.06kV; Voltage(DC):3kV; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECW-HC3F103JD
CAP FILM 10000PF 5% 3KVDC RADIAL

CAP FILM 10000PF 5% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-HC3F103JD 870091-ECW-HC3F103JD ECW-HC3F103JD 99W1790 ECW-HC3F103JD
Product Name 10000PF Capacitor Film Capacitors - ECW-HC3F103JD Film Capacitors Film Capacitor, 0.01Uf, 3Kv, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details