CAP, 0.08UF, 1.25KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.08µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):1.25kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.08UF 5% 1.25KVDC RAD
CAP FILM 0.08UF 5% 1.25KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 74AC7086 | ECW-HC3B803JA | ECW-HC3B803JA |
| Product Name | Cap, 0.08Uf, 1.25Kv, Film, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |