Panasonic Capacitors - Film Capacitors ECW-HC3B124JA

Description
CAP FILM 0.12UF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 0.12UF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-HC3B124JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HC3B124JA
Capacitors - Film Capacitors ECW-HC3B124JA
CAP FILM 0.12UF 5% 1.25KVDC RAD

CAP FILM 0.12UF 5% 1.25KVDC RAD

Supplier's Site
Cap, 0.12Uf, 1.25Kv, Film, Radial; Dielectric Type Panasonic - 74AC7085 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.12Uf, 1.25Kv, Film, Radial; Dielectric Type Panasonic
74AC7085
Cap, 0.12Uf, 1.25Kv, Film, Radial; Dielectric Type Panasonic 74AC7085
CAP, 0.12UF, 1.25KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):1.25kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.12UF, 1.25KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):450V; Voltage(DC):1.25kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-HC3B124JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HC3B124JA
Film Capacitors ECW-HC3B124JA
CAP FILM 0.12UF 5% 1.25KVDC RAD

CAP FILM 0.12UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HC3B124JA 74AC7085 ECW-HC3B124JA
Product Name Capacitors - Film Capacitors Cap, 0.12Uf, 1.25Kv, Film, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details