The product is a film capacitor with a capacitance of 5600 pF and a rated voltage of 1.6 kV. It features a metallized polypropylene dielectric and is designed with a radial box package containing two pins. The capacitor has a capacitance tolerance of ±3% and is RoHS compliant. It is suitable for applications requiring low loss and low hum sound noise, making it ideal for general resonance circuits. The operating temperature range is from -40 °C to +105 °C, and it has a high insulation resistance of over 30,000 MΩ at 20 °C. The product is packaged in bulk, with a quantity of 100 pieces per bag.
CAPACITOR, FILM, PP, 5600PF, 1.6KV, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 5600PF 3% 1.6KVDC RAD
CAP FILM 5600PF 3% 1.6KVDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W3095 | ECW-HA3C562HB | ECW-HA3C562HB |
| Product Name | Capacitor, Film, Pp, 5600Pf, 1.6Kv, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |