CAP FILM 0.047UF 5% 1.6KVDC RAD
CAP FILM 0.047UF 5% 1.6KVDC RAD
FILM CAPACITOR PP, 0.047UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-HA3C473J | ECW-HA3C473J | 49W3082 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor Pp, 0.047Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |