Panasonic Film Capacitor Pp, 0.0047Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic ECW-HA3C472J

Description
FILM CAPACITOR PP, 0.0047UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.0047UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.0047Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3074 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0047Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3074
Film Capacitor Pp, 0.0047Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3074
FILM CAPACITOR PP, 0.0047UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0047UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-HA3C472J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C472J
Film Capacitors ECW-HA3C472J
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-HA3C472J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C472J
Capacitors - Film Capacitors ECW-HA3C472J
CAP FILM 4700PF 5% 1.6KVDC RAD

CAP FILM 4700PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W3074 ECW-HA3C472J ECW-HA3C472J
Product Name Film Capacitor Pp, 0.0047Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details