Panasonic Film Capacitors ECW-HA3C472H

Description
CAP FILM 4700PF 3% 1.6KVDC RAD
Datasheet
Description
CAP FILM 4700PF 3% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-HA3C472H - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C472H
Film Capacitors ECW-HA3C472H
CAP FILM 4700PF 3% 1.6KVDC RAD

CAP FILM 4700PF 3% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-HA3C472H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C472H
Capacitors - Film Capacitors ECW-HA3C472H
CAP FILM 4700PF 3% 1.6KVDC RAD

CAP FILM 4700PF 3% 1.6KVDC RAD

Supplier's Site
Film Capacitor Pp, 0.0047Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3070 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0047Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3070
Film Capacitor Pp, 0.0047Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3070
FILM CAPACITOR PP, 0.0047UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0047UF, 3%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 3%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HA3C472H ECW-HA3C472H 49W3070
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pp, 0.0047Uf, 3%, 1600Vdc, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details