Panasonic Capacitors - Film Capacitors ECW-HA3C393J

Description
CAP FILM 0.039UF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 0.039UF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-HA3C393J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C393J
Capacitors - Film Capacitors ECW-HA3C393J
CAP FILM 0.039UF 5% 1.6KVDC RAD

CAP FILM 0.039UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - ECW-HA3C393J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C393J
Film Capacitors ECW-HA3C393J
CAP FILM 0.039UF 5% 1.6KVDC RAD

CAP FILM 0.039UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3052 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3052
Film Capacitor Pp, 0.039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3052
FILM CAPACITOR PP, 0.039UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.039UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HA3C393J ECW-HA3C393J 49W3052
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers