Panasonic Capacitors - Film Capacitors ECW-HA3C223JQ

Description
Win Source Part Number: 1360634-ECW-HA3C223J Q Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: ECW-H(A) Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: ECW-HA Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.022 µF Tolerance: ±5% Applications: High Frequency, Switching Lead Spacing: 0.689" (17.50mm) Size / Dimension: 0.811" L x 0.358" W (20.60mm x 9.10mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - DC: 1600V (1.6kV) Dielectric Material: Polypropylene (PP), Metallized
Request a Quote Datasheet
Description
Win Source Part Number: 1360634-ECW-HA3C223J Q Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: ECW-H(A) Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: ECW-HA Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.022 µF Tolerance: ±5% Applications: High Frequency, Switching Lead Spacing: 0.689" (17.50mm) Size / Dimension: 0.811" L x 0.358" W (20.60mm x 9.10mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - DC: 1600V (1.6kV) Dielectric Material: Polypropylene (PP), Metallized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1360634-ECW-HA3C223JQ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360634-ECW-HA3C223JQ
Capacitors - Film Capacitors 1360634-ECW-HA3C223JQ
Win Source Part Number: 1360634-ECW-HA3C223J Q Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Panasonic Electronic Components Series: ECW-H(A) Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: ECW-HA Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.022 µF Tolerance: ±5% Applications: High Frequency, Switching Lead Spacing: 0.689" (17.50mm) Size / Dimension: 0.811" L x 0.358" W (20.60mm x 9.10mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - DC: 1600V (1.6kV) Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360634-ECW-HA3C223JQ
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: ECW-H(A)
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: ECW-HA
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.022 µF
Tolerance: ±5%
Applications: High Frequency, Switching
Lead Spacing: 0.689" (17.50mm)
Size / Dimension: 0.811" L x 0.358" W (20.60mm x 9.10mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - DC: 1600V (1.6kV)
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Singapore, Singapore
0.022UF Capacitor
62-ECW-HA3C223JQ
0.022UF Capacitor 62-ECW-HA3C223JQ
CAP FILM 0.022UF 5% 1.6KVDC RAD Product overview: ECW-HA3C223JQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-HA3C223JQ can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 5% 1.6KVDC RAD Product overview: ECW-HA3C223JQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-HA3C223JQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-HA3C223JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C223JQ
Film Capacitors ECW-HA3C223JQ
CAP FILM 0.022UF 5% 1.6KVDC RAD

CAP FILM 0.022UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-HA3C223JQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C223JQ
Capacitors - Film Capacitors ECW-HA3C223JQ
CAP FILM 0.022UF 5% 1.6KVDC RAD

CAP FILM 0.022UF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360634-ECW-HA3C223JQ 62-ECW-HA3C223JQ ECW-HA3C223JQ ECW-HA3C223JQ
Product Name Capacitors - Film Capacitors 0.022UF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %)
WVDC 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MWR152KN - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details