CAP FILM 0.022UF 5% 1.6KVDC RAD
CAP FILM 0.022UF 5% 1.6KVDC RAD
FILM CAPACITOR PP, 0.022UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-HA3C223J | ECW-HA3C223J | 49W2966 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 0.022Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |