Panasonic 0.056uF 800V Capacitor ECW-H8563HL

Description
Cap Film 0.056uF 800V PP 3% (23 X 8 X 16.5mm) Radial 20mm 105°C Bulk Product overview: ECW-H8563HL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 800V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563HL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.056uF 800V PP 3% (23 X 8 X 16.5mm) Radial 20mm 105°C Bulk Product overview: ECW-H8563HL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 800V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563HL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.056uF 800V Capacitor - 62-ECW-H8563HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.056uF 800V Capacitor
62-ECW-H8563HL
0.056uF 800V Capacitor 62-ECW-H8563HL
Cap Film 0.056uF 800V PP 3% (23 X 8 X 16.5mm) Radial 20mm 105°C Bulk Product overview: ECW-H8563HL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 800V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563HL can be used for catalog matching and distributor lookup.

Cap Film 0.056uF 800V PP 3% (23 X 8 X 16.5mm) Radial 20mm 105°C Bulk Product overview: ECW-H8563HL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 800V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8563HL can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECW-H8563HL - 775577-ECW-H8563HL - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECW-H8563HL
775577-ECW-H8563HL
Film Capacitors - ECW-H8563HL 775577-ECW-H8563HL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 775577-ECW-H8563HL Series: ECW-H(L) Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Termination: PC Pins Package: Radial Voltage Rating - DC: 800V Applications: High Frequency, Switching Capacitance: 0.056μF Tolerance: ±3% Lead Spacing: 0.787" (20.00mm) Dielectric Material: Polypropylene (PP), Metallized Part Status: Obsolete(EOL) Family Name: ECWH(V) Categories: Capacitors Dimension: 0.906" L x 0.256" W (23.00mm x 6.50mm) Height - Seated (Maximum): 0.650" (16.50mm) Introduction Date: August 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 775577-ECW-H8563HL
Series: ECW-H(L)
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 800V
Applications: High Frequency, Switching
Capacitance: 0.056μF
Tolerance: ±3%
Lead Spacing: 0.787" (20.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Part Status: Obsolete(EOL)
Family Name: ECWH(V)
Categories: Capacitors
Dimension: 0.906" L x 0.256" W (23.00mm x 6.50mm)
Height - Seated (Maximum): 0.650" (16.50mm)
Introduction Date: August 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now
Capacitors - Film Capacitors - ECW-H8563HL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H8563HL
Capacitors - Film Capacitors ECW-H8563HL
CAP FILM 0.056UF 3% 800VDC RAD

CAP FILM 0.056UF 3% 800VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECW-H8563HL 775577-ECW-H8563HL ECW-H8563HL
Product Name 0.056uF 800V Capacitor Film Capacitors - ECW-H8563HL Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details