Panasonic 3000PF Capacitor ECW-H8302RJV

Description
CAP FILM 3000PF 5% 800VDC RAD Product overview: ECW-H8302RJV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8302RJV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 3000PF 5% 800VDC RAD Product overview: ECW-H8302RJV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8302RJV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000PF Capacitor
62-ECW-H8302RJV
3000PF Capacitor 62-ECW-H8302RJV
CAP FILM 3000PF 5% 800VDC RAD Product overview: ECW-H8302RJV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8302RJV can be used for catalog matching and distributor lookup.

CAP FILM 3000PF 5% 800VDC RAD Product overview: ECW-H8302RJV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H8302RJV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-H8302RJV - 1061602-ECW-H8302RJV - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECW-H8302RJV
1061602-ECW-H8302RJV
Film Capacitors - ECW-H8302RJV 1061602-ECW-H8302RJV
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061602-ECW-H8302RJV Termination: Radial Length: 18 mm Mounting: SMD (SMT) Capacitance: 3 nF Tolerance: 5 % Height: 19 mm Width: 7.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32671L0332J000; PHE450PK4330JR05; B32620A0332J000; R73QI13304030J; B32620A6332J189; ECW-H10302HVECWH8302 RJV; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8532250070, 8532250070 Voltage Rating (DC): 800 V Lead Pitch: 7.5 mm Dielectric: PP

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061602-ECW-H8302RJV
Termination: Radial
Length: 18 mm
Mounting: SMD (SMT)
Capacitance: 3 nF
Tolerance: 5 %
Height: 19 mm
Width: 7.5 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B32671L0332J000; PHE450PK4330JR05; B32620A0332J000; R73QI13304030J; B32620A6332J189; ECW-H10302HVECWH8302RJV;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8532250070, 8532250070
Voltage Rating (DC): 800 V
Lead Pitch: 7.5 mm
Dielectric: PP

Buy Now
Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic - 49W4277 - Newark, An Avnet Company
Chicago, IL, United States
Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic
49W4277
Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic 49W4277
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes

ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-H8302RJV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H8302RJV
Capacitors - Film Capacitors ECW-H8302RJV
CAP FILM 3000PF 5% 800VDC RAD

CAP FILM 3000PF 5% 800VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-H8302RJV 1061602-ECW-H8302RJV 49W4277 ECW-H8302RJV
Product Name 3000PF Capacitor Film Capacitors - ECW-H8302RJV Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0030 microF 0.0030 microF 0.0030 microF
WVDC 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details