Panasonic Film Capacitors ECW-H8273HA

Description
CAP FILM 0.027UF 3% 800VDC RAD
Datasheet
Description
CAP FILM 0.027UF 3% 800VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H8273HA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H8273HA
Film Capacitors ECW-H8273HA
CAP FILM 0.027UF 3% 800VDC RAD

CAP FILM 0.027UF 3% 800VDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.027Uf, 3%, 800V, Radial; Dielectric Type Panasonic - 23T5800 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.027Uf, 3%, 800V, Radial; Dielectric Type Panasonic
23T5800
Film Capacitor Pp, 0.027Uf, 3%, 800V, Radial; Dielectric Type Panasonic 23T5800
FILM CAPACITOR PP, 0.027UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.027UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-H8273HA 23T5800
Product Name Film Capacitors Film Capacitor Pp, 0.027Uf, 3%, 800V, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers