CAP FILM 0.018UF 3% 800VDC RAD
FILM CAPACITOR PP, 0.018UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF;
CAP FILM 0.018UF 3% 800VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-H8183HA | 23T5798 | ECW-H8183HA |
| Product Name | Film Capacitors | Film Capacitor Pp, 0.018Uf, 3%, 800V, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF |