Panasonic Capacitors - Film Capacitors ECW-H8123HA

Description
CAP FILM 0.012UF 3% 800VDC RAD
Datasheet
Description
CAP FILM 0.012UF 3% 800VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H8123HA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H8123HA
Capacitors - Film Capacitors ECW-H8123HA
CAP FILM 0.012UF 3% 800VDC RAD

CAP FILM 0.012UF 3% 800VDC RAD

Supplier's Site
Film Capacitors - ECW-H8123HA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H8123HA
Film Capacitors ECW-H8123HA
CAP FILM 0.012UF 3% 800VDC RAD

CAP FILM 0.012UF 3% 800VDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.012Uf, 3%, 800V, Radial; Dielectric Type Panasonic - 23T5796 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.012Uf, 3%, 800V, Radial; Dielectric Type Panasonic
23T5796
Film Capacitor Pp, 0.012Uf, 3%, 800V, Radial; Dielectric Type Panasonic 23T5796
FILM CAPACITOR PP, 0.012UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.012UF, 3%, 800V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 3%; Voltage(AC):283V; Voltage(DC):800V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H8123HA ECW-H8123HA 23T5796
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.012Uf, 3%, 800V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details