Panasonic Cap, 0.28Uf, 630V, Film, Radial; Dielectric Type Panasonic ECW-H6284HCC

Description
CAP, 0.28UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.28µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, 0.28UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.28µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.28Uf, 630V, Film, Radial; Dielectric Type Panasonic - 74AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.28Uf, 630V, Film, Radial; Dielectric Type Panasonic
74AC7100
Cap, 0.28Uf, 630V, Film, Radial; Dielectric Type Panasonic 74AC7100
CAP, 0.28UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.28µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.28UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.28µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-H6284HCC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H6284HCC
Film Capacitors ECW-H6284HCC
CAP FILM 0.28UF 3% 630VDC RADIAL

CAP FILM 0.28UF 3% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H6284HCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H6284HCC
Capacitors - Film Capacitors ECW-H6284HCC
CAP FILM 0.28UF 3% 630VDC RADIAL

CAP FILM 0.28UF 3% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 74AC7100 ECW-H6284HCC ECW-H6284HCC
Product Name Cap, 0.28Uf, 630V, Film, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details