The product is a metallized polypropylene film capacitor with a capacitance of 0.24 µF and a rated voltage of 630 V.DC. It features a non-inductive construction and is coated with flame-retardant epoxy resin, ensuring durability and safety in various applications. The capacitor is RoHS compliant, making it suitable for environmentally conscious projects. It is designed for use in general resonance circuits, microwave ovens, and high voltage circuits, with a capacitance tolerance of ±3%. The operating temperature range is from -40 °C to +85 °C, and it exhibits low loss characteristics with a dissipation factor (tan d) of less than 0.1% at 20 °C for frequencies of 1 kHz and 10 kHz. The insulation resistance is greater than 9000 MΩ at 20 °C. This capacitor is available in a radial box package with two pins for through-hole mounting.
CAP, 0.24UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.24µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.24UF 3% 630VDC RADIAL
CAP FILM 0.24UF 3% 630VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 74AC7096 | ECW-H6244HC | ECW-H6244HC |
| Product Name | Cap, 0.24Uf, 630V, Film, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |