Panasonic Film Capacitor Pp, 0.18Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic ECW-H6184HCB

Description
FILM CAPACITOR PP, 0.18UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.18UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.18Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 49W4128 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.18Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
49W4128
Film Capacitor Pp, 0.18Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 49W4128
FILM CAPACITOR PP, 0.18UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.18UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-H6184HCB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H6184HCB
Capacitors - Film Capacitors ECW-H6184HCB
CAP FILM 0.18UF 3% 630VDC RADIAL

CAP FILM 0.18UF 3% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-H6184HCB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H6184HCB
Film Capacitors ECW-H6184HCB
CAP FILM 0.18UF 3% 630VDC RADIAL

CAP FILM 0.18UF 3% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W4128 ECW-H6184HCB ECW-H6184HCB
Product Name Film Capacitor Pp, 0.18Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details