Panasonic Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic ECW-H16562JV.

Description
FILM CAPACITOR PP, 0.0056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.0056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 27AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
27AC4442
Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 27AC4442
FILM CAPACITOR PP, 0.0056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0056UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4442
Product Name Film Capacitor Pp, 0.0056Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details