Panasonic Film Capacitors ECW-H16392JV

Description
CAP FILM 3900PF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 3900PF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H16392JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H16392JV
Film Capacitors ECW-H16392JV
CAP FILM 3900PF 5% 1.6KVDC RAD

CAP FILM 3900PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.0039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3874 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3874
Film Capacitor Pp, 0.0039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3874
FILM CAPACITOR PP, 0.0039UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0039UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-H16392JV 49W3874
Product Name Film Capacitors Film Capacitor Pp, 0.0039Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers