Panasonic 3.3nF 1.6kV Capacitor ECW-H16332JV

Description
Film Cap 3.3nF 1.6kV PP Radial 5% 105C Product overview: ECW-H16332JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H16332JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 3.3nF 1.6kV PP Radial 5% 105C Product overview: ECW-H16332JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H16332JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3nF 1.6kV Capacitor
62-ECW-H16332JV
3.3nF 1.6kV Capacitor 62-ECW-H16332JV
Film Cap 3.3nF 1.6kV PP Radial 5% 105C Product overview: ECW-H16332JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H16332JV can be used for catalog matching and distributor lookup.

Film Cap 3.3nF 1.6kV PP Radial 5% 105C Product overview: ECW-H16332JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3nF, 1.6kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3nF, 1.6kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H16332JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1351431-ECW-H16332JV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1351431-ECW-H16332JV
Capacitors - Film Capacitors 1351431-ECW-H16332JV
Win Source Part Number: 1351431-ECW-H16332JV Category: Capacitors - Film Capacitors Series: ECW-H(V) Termination: PC Pins Package: Bulk Voltage Rating - AC: 424V Voltage Rating - DC: 1600V (1.6kV) Size / Dimension: 0.709" L x 0.295" W (18.00mm x 7.50mm) Applications: High Frequency, Switching Height - Seated (Max): 0.630" (16.00mm) Standard Package: 100 Capacitance: 3300 pF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0040 Mfr: Panasonic Electronic Components Base Product Number: ECW-H

Win Source Part Number: 1351431-ECW-H16332JV
Category: Capacitors - Film Capacitors
Series: ECW-H(V)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 424V
Voltage Rating - DC: 1600V (1.6kV)
Size / Dimension: 0.709" L x 0.295" W (18.00mm x 7.50mm)
Applications: High Frequency, Switching
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 100
Capacitance: 3300 pF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Panasonic Electronic Components
Base Product Number: ECW-H

Buy Now Datasheet
Film Capacitor Pp, 0.0033Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3854 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0033Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3854
Film Capacitor Pp, 0.0033Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3854
FILM CAPACITOR PP, 0.0033UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0033UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-H16332JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H16332JV
Film Capacitors ECW-H16332JV
CAP FILM 3300PF 5% 1.6KVDC RAD

CAP FILM 3300PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H16332JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H16332JV
Capacitors - Film Capacitors ECW-H16332JV
CAP FILM 3300PF 5% 1.6KVDC RAD

CAP FILM 3300PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-H16332JV 1351431-ECW-H16332JV 49W3854 ECW-H16332JV ECW-H16332JV
Product Name 3.3nF 1.6kV Capacitor Capacitors - Film Capacitors Film Capacitor Pp, 0.0033Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers