Panasonic Capacitors - Film Capacitors ECW-H16153JV

Description
CAP FILM 0.015UF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H16153JV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H16153JV
Capacitors - Film Capacitors ECW-H16153JV
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - ECW-H16153JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H16153JV
Film Capacitors ECW-H16153JV
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3772 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3772
Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3772
FILM CAPACITOR PP, 0.015UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.015UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H16153JV ECW-H16153JV 49W3772
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers