Panasonic Capacitors - Film Capacitors ECW-H16123JV

Description
CAP FILM 0.012UF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 0.012UF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H16123JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H16123JV
Capacitors - Film Capacitors ECW-H16123JV
CAP FILM 0.012UF 5% 1.6KVDC RAD

CAP FILM 0.012UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors - ECW-H16123JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H16123JV
Film Capacitors ECW-H16123JV
CAP FILM 0.012UF 5% 1.6KVDC RAD

CAP FILM 0.012UF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.012Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W3748 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.012Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W3748
Film Capacitor Pp, 0.012Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W3748
FILM CAPACITOR PP, 0.012UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.012UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Voltage(AC):424V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H16123JV ECW-H16123JV 49W3748
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.012Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details