Panasonic Film Capacitors ECW-H12562JV

Description
CAP FILM 5600PF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 5600PF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H12562JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12562JV
Film Capacitors ECW-H12562JV
CAP FILM 5600PF 5% 1.25KVDC RAD

CAP FILM 5600PF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H12562JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H12562JV
Capacitors - Film Capacitors ECW-H12562JV
CAP FILM 5600PF 5% 1.25KVDC RAD

CAP FILM 5600PF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitor Pp, 0.0056Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3658 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0056Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3658
Film Capacitor Pp, 0.0056Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3658
FILM CAPACITOR PP, 0.0056UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0056UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H12562JV ECW-H12562JV 49W3658
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pp, 0.0056Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1019-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers