Cap Film 0.039uF 1250V PP 5% (23 X 10.5 X 19.5mm) Radial 20mm 105°C Bulk Product overview: ECW-H12393JV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039uF, 1250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039uF, 1250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-H12393JV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1168309-ECW-H12393JV
Category: Capacitors>Film Capacitors
Series: ECW-H(V)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 354V
Voltage Rating - DC: 1250V (1.25kV)
Applications: High Frequency, Switching
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 100
Capacitance: 0.039 µF
Tolerance: ±5%
Lead Spacing: 0.787" (20.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.906" L x 0.413" W (23.00mm x 10.50mm)
Alternative Parts (Cross-Reference): ECW-H12393JV.; ECWH12393JV; ECWH12393JV.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0040
Mfr: Panasonic Electronic Components
Other Names: P10489-NDR,ECWH12393
Base Product Number: ECW-H
CAP FILM 0.039UF 5% 1.25KVDC RAD
ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
CAP FILM 0.039UF 5% 1.25KVDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-H12393JV | 1168309-ECW-H12393JV | ECW-H12393JV | 49W3616 | ECW-H12393JV |
| Product Name | 0.039uF 1250V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |