Panasonic Film Capacitor Pp, 0.027Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic ECW-H12273JV

Description
FILM CAPACITOR PP, 0.027UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.027UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.027Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3568 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.027Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3568
Film Capacitor Pp, 0.027Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3568
FILM CAPACITOR PP, 0.027UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.027UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-H12273JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H12273JV
Capacitors - Film Capacitors ECW-H12273JV
CAP FILM 0.027UF 5% 1.25KVDC RAD

CAP FILM 0.027UF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitors - ECW-H12273JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12273JV
Film Capacitors ECW-H12273JV
CAP FILM 0.027UF 5% 1.25KVDC RAD

CAP FILM 0.027UF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W3568 ECW-H12273JV ECW-H12273JV
Product Name Film Capacitor Pp, 0.027Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers