Panasonic Capacitors - Film Capacitors ECW-H12104JV

Description
CAP FILM 0.1UF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 0.1UF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-H12104JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H12104JV
Capacitors - Film Capacitors ECW-H12104JV
CAP FILM 0.1UF 5% 1.25KVDC RAD

CAP FILM 0.1UF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitors - ECW-H12104JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12104JV
Film Capacitors ECW-H12104JV
CAP FILM 0.1UF 5% 1.25KVDC RAD

CAP FILM 0.1UF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.1Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3450 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.1Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3450
Film Capacitor Pp, 0.1Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3450
FILM CAPACITOR PP, 0.1UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.1UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H12104JV ECW-H12104JV 49W3450
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.1Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Thin Film Capacitors - 1761-CSM-200-15X15X6-G-221-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details