ECWH, Met Polyprop Film Cap Radial Lead RoHS Compliant: Yes
CAP FILM 1200PF 5% 1KVDC RADIAL
CAP FILM 1200PF 5% 1KVDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W3175 | ECW-H10122JVB | ECW-H10122JVB |
| Product Name | Ecwh, Met Polyprop Film Cap Radial Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Applications | High Frequency; High Frequency, Switching |