Panasonic Film Capacitors ECW-FG60825J

Description
CAP FILM 8.2UF 600VDC RADIAL
Datasheet
Description
CAP FILM 8.2UF 600VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Film Capacitors
ECW-FG60825J
Film Capacitors ECW-FG60825J
CAP FILM 8.2UF 600VDC RADIAL

CAP FILM 8.2UF 600VDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 8.2Uf, 600V, Film, Radial; Dielectric Type Panasonic - 38AJ1286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8.2Uf, 600V, Film, Radial; Dielectric Type Panasonic
38AJ1286
Cap, Aec-Q200, 8.2Uf, 600V, Film, Radial; Dielectric Type Panasonic 38AJ1286
CAP, AEC-Q200, 8.2UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:8.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 8.2UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:8.2µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FG60825J 38AJ1286
Product Name Film Capacitors Cap, Aec-Q200, 8.2Uf, 600V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details