Panasonic Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic ECW-FG60685JA

Description
CAP, AEC-Q200, 6.8UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 6.8UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic - 38AJ1279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic
38AJ1279
Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic 38AJ1279
CAP, AEC-Q200, 6.8UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 6.8UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AJ1279
Product Name Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details