Panasonic Film Capacitors ECW-FG2J475K

Description
CAP FILM 4.7UF 10% 630VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 10% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FG2J475K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J475K
Film Capacitors ECW-FG2J475K
CAP FILM 4.7UF 10% 630VDC RADIAL

CAP FILM 4.7UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FG2J475K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J475K
Capacitors - Film Capacitors ECW-FG2J475K
CAP FILM 4.7UF 10% 630VDC RADIAL

CAP FILM 4.7UF 10% 630VDC RADIAL

Supplier's Site
Cap, 4.7Uf, 630V, Film, Radial; Dielectric Type Panasonic - 94AC6359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 630V, Film, Radial; Dielectric Type Panasonic
94AC6359
Cap, 4.7Uf, 630V, Film, Radial; Dielectric Type Panasonic 94AC6359
CAP, 4.7UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 4.7UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FG2J475K ECW-FG2J475K 94AC6359
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 4.7Uf, 630V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH6R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details