Panasonic Capacitors - Film Capacitors ECW-FG2J305Q1

Description
CAP FILM 3UF 10% 630VDC RADIAL
Datasheet
Description
CAP FILM 3UF 10% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FG2J305Q1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J305Q1
Capacitors - Film Capacitors ECW-FG2J305Q1
CAP FILM 3UF 10% 630VDC RADIAL

CAP FILM 3UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FG2J305Q1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J305Q1
Film Capacitors ECW-FG2J305Q1
CAP FILM 3UF 10% 630VDC RADIAL

CAP FILM 3UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic - 78AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic
78AC6882
Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic 78AC6882
CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 3UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FG2J305Q1 ECW-FG2J305Q1 78AC6882
Product Name Capacitors - Film Capacitors Film Capacitors Cap, 3Uf, 630V, Film, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; Automotive; Automotive; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details