Panasonic Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic ECW-FG2J155PA

Description
CAP, 1.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 1.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic - 78AC6871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic
78AC6871
Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic 78AC6871
CAP, 1.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAP, 1.5UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FG2J155PA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FG2J155PA
Capacitors - Film Capacitors ECW-FG2J155PA
CAP FILM 1.5UF 5% 630VDC RADIAL

CAP FILM 1.5UF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FG2J155PA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FG2J155PA
Film Capacitors ECW-FG2J155PA
CAP FILM 1.5UF 5% 630VDC RADIAL

CAP FILM 1.5UF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 78AC6871 ECW-FG2J155PA ECW-FG2J155PA
Product Name Cap, 1.5Uf, 630V, Film, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details